Vishay Precision Group Wirewound Resistors CW02C8R000JE70

Description
CW-2C 8 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 8 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8R000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R000JE70
Wirewound Resistors 3110-CW02C8R000JE70
CW-2C 8 5% E70 e3

CW-2C 8 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C8R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C8R000JE70
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C8R000JE70
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 8 5% E70 E3 Vishay - 70P9961 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8 5% E70 E3 Vishay
70P9961
Cw-2C 8 5% E70 E3 Vishay 70P9961
CW-2C 8 5% E70 e3

CW-2C 8 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8R000JE70 CW02C8R000JE70 70P9961
Product Name Wirewound Resistors Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 8 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details