Vishay Precision Group Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R000JE12

Description
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C8R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C8R000JE12
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C8R000JE12
Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C8R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8R000JE12
Wirewound Resistors 3110-CW02C8R000JE12
CW-2C 8 5% E12 e3

CW-2C 8 5% E12 e3

Supplier's Site Datasheet
Cw-2C 8 5% E12 E3 Vishay - 70P9959 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8 5% E12 E3 Vishay
70P9959
Cw-2C 8 5% E12 E3 Vishay 70P9959
CW-2C 8 5% e12 E3

CW-2C 8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C8R000JE12 3110-CW02C8R000JE12 70P9959
Product Name Res Wirewound 8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details