Vishay Precision Group Wirewound Resistors CW02C8K000KE1214

Description
CW-2C-14 8K 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C8K000KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8K000KE1214
Wirewound Resistors 3110-CW02C8K000KE1214
CW-2C-14 8K 10% E12 e3

CW-2C-14 8K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C8K000KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C8K000KE1214
Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C8K000KE1214
Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 8K 10% E12 E3 Vishay - 70P9940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 8K 10% E12 E3 Vishay
70P9940
Cw-2C-14 8K 10% E12 E3 Vishay 70P9940
CW-2C-14 8K 10% e12 E3

CW-2C-14 8K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C8K000KE1214 CW02C8K000KE1214 70P9940
Product Name Wirewound Resistors Res Wirewound 8K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 8K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details