Vishay Precision Group Wirewound Resistors CW02C820R0KE7014

Description
CW-2C-14 820 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 820 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C820R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C820R0KE7014
Wirewound Resistors 3110-CW02C820R0KE7014
CW-2C-14 820 10% E70 e3

CW-2C-14 820 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C820R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C820R0KE7014
Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C820R0KE7014
Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 820 10% E70 E3 Vishay - 71P0015 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 820 10% E70 E3 Vishay
71P0015
Cw-2C-14 820 10% E70 E3 Vishay 71P0015
CW-2C-14 820 10% E70 e3

CW-2C-14 820 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C820R0KE7014 CW02C820R0KE7014 71P0015
Product Name Wirewound Resistors Res Wirewound 820 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 820 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 820 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details