Vishay Precision Group Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500KE7014

Description
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C7R500KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C7R500KE7014
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500KE7014
Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C7R500KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7R500KE7014
Wirewound Resistors 3110-CW02C7R500KE7014
CW-2C-14 7.5 10% E70 e3

CW-2C-14 7.5 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 7.5 10% E70 E3 Vishay - 70P9894 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 7.5 10% E70 E3 Vishay
70P9894
Cw-2C-14 7.5 10% E70 E3 Vishay 70P9894
CW-2C-14 7.5 10% E70 e3

CW-2C-14 7.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C7R500KE7014 3110-CW02C7R500KE7014 70P9894
Product Name Res Wirewound 7.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 7.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details