Vishay Precision Group Wirewound Resistors CW02C7R500JE7014

Description
CW-2C-14 7.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 7.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7R500JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7R500JE7014
Wirewound Resistors 3110-CW02C7R500JE7014
CW-2C-14 7.5 5% E70 e3

CW-2C-14 7.5 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C7R500JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C7R500JE7014
Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R500JE7014
Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 7.5 5% E70 E3 Vishay - 70P9888 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 7.5 5% E70 E3 Vishay
70P9888
Cw-2C-14 7.5 5% E70 E3 Vishay 70P9888
CW-2C-14 7.5 5% E70 e3

CW-2C-14 7.5 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7R500JE7014 CW02C7R500JE7014 70P9888
Product Name Wirewound Resistors Res Wirewound 7.5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 7.5 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers