Vishay Precision Group Wirewound Resistors CW02C7R000JE7014

Description
CW-2C-14 7 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7R000JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7R000JE7014
Wirewound Resistors 3110-CW02C7R000JE7014
CW-2C-14 7 5% E70 e3

CW-2C-14 7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C7R000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C7R000JE7014
Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C7R000JE7014
Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 7 5% E70 E3 Vishay - 70P9880 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 7 5% E70 E3 Vishay
70P9880
Cw-2C-14 7 5% E70 E3 Vishay 70P9880
CW-2C-14 7 5% E70 e3

CW-2C-14 7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7R000JE7014 CW02C7R000JE7014 70P9880
Product Name Wirewound Resistors Res Wirewound 7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 7 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details