Vishay Precision Group Wirewound Resistors CW02C7K400KE70

Description
CW-2C 7.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 7.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K400KE70
Wirewound Resistors 3110-CW02C7K400KE70
CW-2C 7.4K 10% E70 e3

CW-2C 7.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C7K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C7K400KE70
Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C7K400KE70
Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 7.4K 10% E70 E3 Vishay - 70P9859 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7.4K 10% E70 E3 Vishay
70P9859
Cw-2C 7.4K 10% E70 E3 Vishay 70P9859
CW-2C 7.4K 10% E70 e3

CW-2C 7.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K400KE70 CW02C7K400KE70 70P9859
Product Name Wirewound Resistors Res Wirewound 7.4K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 7.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details