Vishay Precision Group Wirewound Resistors CW02C7K230JE70

Description
CW-2C 7.23K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 7.23K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K230JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K230JE70
Wirewound Resistors 3110-CW02C7K230JE70
CW-2C 7.23K 5% E70 e3

CW-2C 7.23K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C7K230JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C7K230JE70
Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C7K230JE70
Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 7.23K 5% E70 E3 Vishay - 70P9847 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7.23K 5% E70 E3 Vishay
70P9847
Cw-2C 7.23K 5% E70 E3 Vishay 70P9847
CW-2C 7.23K 5% E70 e3

CW-2C 7.23K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K230JE70 CW02C7K230JE70 70P9847
Product Name Wirewound Resistors Res Wirewound 7.23K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 7.23K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7230 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers