Vishay Precision Group Wirewound Resistors CW02C7K200KE1214

Description
CW-2C-14 7.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 7.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K200KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K200KE1214
Wirewound Resistors 3110-CW02C7K200KE1214
CW-2C-14 7.2K 10% E12 e3

CW-2C-14 7.2K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C7K200KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C7K200KE1214
Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C7K200KE1214
Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 7.2K 10% E12 E3 Vishay - 70P9842 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 7.2K 10% E12 E3 Vishay
70P9842
Cw-2C-14 7.2K 10% E12 E3 Vishay 70P9842
CW-2C-14 7.2K 10% e12 E3

CW-2C-14 7.2K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K200KE1214 CW02C7K200KE1214 70P9842
Product Name Wirewound Resistors Res Wirewound 7.2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 7.2K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details