Vishay Precision Group Wirewound Resistors CW02C7K000KE70

Description
CW-2C 7K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 7K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K000KE70
Wirewound Resistors 3110-CW02C7K000KE70
CW-2C 7K 10% E70 e3

CW-2C 7K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C7K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C7K000KE70
Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C7K000KE70
Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 7K 10% E70 E3 Vishay - 70P9835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7K 10% E70 E3 Vishay
70P9835
Cw-2C 7K 10% E70 E3 Vishay 70P9835
CW-2C 7K 10% E70 e3

CW-2C 7K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K000KE70 CW02C7K000KE70 70P9835
Product Name Wirewound Resistors Res Wirewound 7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 7K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details