Vishay Precision Group Wirewound Resistors CW02C7K000JE70

Description
CW-2C 7K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 7K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C7K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C7K000JE70
Wirewound Resistors 3110-CW02C7K000JE70
CW-2C 7K 5% E70 e3

CW-2C 7K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C7K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C7K000JE70
Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C7K000JE70
Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 7K 5% E70 E3 Vishay - 70P9831 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 7K 5% E70 E3 Vishay
70P9831
Cw-2C 7K 5% E70 E3 Vishay 70P9831
CW-2C 7K 5% E70 e3

CW-2C 7K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C7K000JE70 CW02C7K000JE70 70P9831
Product Name Wirewound Resistors Res Wirewound 7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 7K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers