Vishay Precision Group Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C70R00JE12

Description
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C70R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C70R00JE12
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C70R00JE12
Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C70R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C70R00JE12
Wirewound Resistors 3110-CW02C70R00JE12
CW-2C 70 5% E12 e3

CW-2C 70 5% E12 e3

Supplier's Site Datasheet
Cw-2C 70 5% E12 E3 Vishay - 70P9895 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 70 5% E12 E3 Vishay
70P9895
Cw-2C 70 5% E12 E3 Vishay 70P9895
CW-2C 70 5% e12 E3

CW-2C 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C70R00JE12 3110-CW02C70R00JE12 70P9895
Product Name Res Wirewound 70 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 70 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details