Vishay Precision Group Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C700R0JE12

Description
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C700R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C700R0JE12
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C700R0JE12
Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C700R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C700R0JE12
Wirewound Resistors 3110-CW02C700R0JE12
CW-2C 700 5% E12 e3

CW-2C 700 5% E12 e3

Supplier's Site Datasheet
Cw-2C 700 5% E12 E3 Vishay - 70P9903 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 700 5% E12 E3 Vishay
70P9903
Cw-2C 700 5% E12 E3 Vishay 70P9903
CW-2C 700 5% e12 E3

CW-2C 700 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C700R0JE12 3110-CW02C700R0JE12 70P9903
Product Name Res Wirewound 700 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 700 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details