Vishay Intertechnology, Inc. Wirewound Resistors CW02C6R800JE12

Description
CW-2C 6.8 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 6.8 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C6R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6R800JE12
Wirewound Resistors 3110-CW02C6R800JE12
CW-2C 6.8 5% E12 e3

CW-2C 6.8 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C6R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C6R800JE12
Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C6R800JE12
Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C6R800JE12 CW02C6R800JE12
Product Name Wirewound Resistors Res Wirewound 6.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details