Vishay Precision Group Wirewound Resistors CW02C6R700KE70

Description
CW-2C 6.7 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 6.7 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C6R700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6R700KE70
Wirewound Resistors 3110-CW02C6R700KE70
CW-2C 6.7 10% E70 e3

CW-2C 6.7 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C6R700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C6R700KE70
Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C6R700KE70
Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 6.7 10% E70 E3 Vishay - 70P9714 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 6.7 10% E70 E3 Vishay
70P9714
Cw-2C 6.7 10% E70 E3 Vishay 70P9714
CW-2C 6.7 10% E70 e3

CW-2C 6.7 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C6R700KE70 CW02C6R700KE70 70P9714
Product Name Wirewound Resistors Res Wirewound 6.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 6.7 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1091RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details