Vishay Precision Group Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C6R200KE70

Description
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C6R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C6R200KE70
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C6R200KE70
Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C6R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6R200KE70
Wirewound Resistors 3110-CW02C6R200KE70
CW-2C 6.2 10% E70 e3

CW-2C 6.2 10% E70 e3

Supplier's Site Datasheet
Cw-2C 6.2 10% E70 E3 Vishay - 70P9706 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 6.2 10% E70 E3 Vishay
70P9706
Cw-2C 6.2 10% E70 E3 Vishay 70P9706
CW-2C 6.2 10% E70 e3

CW-2C 6.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C6R200KE70 3110-CW02C6R200KE70 70P9706
Product Name Res Wirewound 6.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 6.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details