Vishay Precision Group Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C6K200JE70

Description
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C6K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C6K200JE70
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C6K200JE70
Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C6K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6K200JE70
Wirewound Resistors 3110-CW02C6K200JE70
CW-2C 6.2K 5% E70 e3

CW-2C 6.2K 5% E70 e3

Supplier's Site Datasheet
Cw-2C 6.2K 5% E70 E3 Vishay - 70P9678 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 6.2K 5% E70 E3 Vishay
70P9678
Cw-2C 6.2K 5% E70 E3 Vishay 70P9678
CW-2C 6.2K 5% E70 e3

CW-2C 6.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C6K200JE70 3110-CW02C6K200JE70 70P9678
Product Name Res Wirewound 6.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 6.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers