Vishay Precision Group Wirewound Resistors CW02C6K000JS7014

Description
CW-2C-14 6K 5% S70
Request a Quote Datasheet
Description
CW-2C-14 6K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C6K000JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C6K000JS7014
Wirewound Resistors 3110-CW02C6K000JS7014
CW-2C-14 6K 5% S70

CW-2C-14 6K 5% S70

Supplier's Site Datasheet
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C6K000JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C6K000JS7014
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C6K000JS7014
Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 6 Kohm, 5% Vishay - 44C0160 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 6 Kohm, 5% Vishay
44C0160
Cw, 0.500 X 0.218, 6 Kohm, 5% Vishay 44C0160
CW, 0.500 x 0.218", 6 kOhm, 5%

CW, 0.500 x 0.218", 6 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C6K000JS7014 CW02C6K000JS7014 44C0160
Product Name Wirewound Resistors Res Wirewound 6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 6 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 6000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details