Vishay Precision Group Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C68R10KE70

Description
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C68R10KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C68R10KE70
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C68R10KE70
Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C68R10KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C68R10KE70
Wirewound Resistors 3110-CW02C68R10KE70
CW-2C 68.1 10% E70 e3

CW-2C 68.1 10% E70 e3

Supplier's Site Datasheet
Cw-2C 68.1 10% E70 E3 Vishay - 70P9810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 68.1 10% E70 E3 Vishay
70P9810
Cw-2C 68.1 10% E70 E3 Vishay 70P9810
CW-2C 68.1 10% E70 e3

CW-2C 68.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C68R10KE70 3110-CW02C68R10KE70 70P9810
Product Name Res Wirewound 68.1 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 68.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers