Vishay Precision Group Wirewound Resistors CW02C68R00JE7014

Description
CW-2C-14 68 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 68 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C68R00JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C68R00JE7014
Wirewound Resistors 3110-CW02C68R00JE7014
CW-2C-14 68 5% E70 e3

CW-2C-14 68 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C68R00JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C68R00JE7014
Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C68R00JE7014
Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 68 5% E70 E3 Vishay - 70P9799 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 68 5% E70 E3 Vishay
70P9799
Cw-2C-14 68 5% E70 E3 Vishay 70P9799
CW-2C-14 68 5% E70 e3

CW-2C-14 68 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C68R00JE7014 CW02C68R00JE7014 70P9799
Product Name Wirewound Resistors Res Wirewound 68 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 68 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 68 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers