Vishay Precision Group Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C65R00KE70

Description
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C65R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C65R00KE70
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C65R00KE70
Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C65R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C65R00KE70
Wirewound Resistors 3110-CW02C65R00KE70
CW-2C 65 10% E70 e3

CW-2C 65 10% E70 e3

Supplier's Site Datasheet
Cw-2C 65 10% E70 E3 Vishay - 70P9786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 65 10% E70 E3 Vishay
70P9786
Cw-2C 65 10% E70 E3 Vishay 70P9786
CW-2C 65 10% E70 e3

CW-2C 65 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C65R00KE70 3110-CW02C65R00KE70 70P9786
Product Name Res Wirewound 65 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 65 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details