Vishay Precision Group Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C650R0KE70

Description
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C650R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C650R0KE70
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C650R0KE70
Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C650R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C650R0KE70
Wirewound Resistors 3110-CW02C650R0KE70
CW-2C 650 10% E70 e3

CW-2C 650 10% E70 e3

Supplier's Site Datasheet
Cw-2C 650 10% E70 E3 Vishay - 70P9794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 650 10% E70 E3 Vishay
70P9794
Cw-2C 650 10% E70 E3 Vishay 70P9794
CW-2C 650 10% E70 e3

CW-2C 650 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C650R0KE70 3110-CW02C650R0KE70 70P9794
Product Name Res Wirewound 650 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 650 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers