Vishay Precision Group Wirewound Resistors CW02C634R0KE70

Description
CW-2C 634 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 634 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C634R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C634R0KE70
Wirewound Resistors 3110-CW02C634R0KE70
CW-2C 634 10% E70 e3

CW-2C 634 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C634R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C634R0KE70
Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C634R0KE70
Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 634 10% E70 E3 Vishay - 70P9778 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 634 10% E70 E3 Vishay
70P9778
Cw-2C 634 10% E70 E3 Vishay 70P9778
CW-2C 634 10% E70 e3

CW-2C 634 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C634R0KE70 CW02C634R0KE70 70P9778
Product Name Wirewound Resistors Res Wirewound 634 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 634 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 634 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details