Vishay Precision Group Wirewound Resistors CW02C630R0JE70

Description
CW-2C 630 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 630 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C630R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C630R0JE70
Wirewound Resistors 3110-CW02C630R0JE70
CW-2C 630 5% E70 e3

CW-2C 630 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C630R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C630R0JE70
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C630R0JE70
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 630 5% E70 E3 Vishay - 70P9766 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 630 5% E70 E3 Vishay
70P9766
Cw-2C 630 5% E70 E3 Vishay 70P9766
CW-2C 630 5% E70 e3

CW-2C 630 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C630R0JE70 CW02C630R0JE70 70P9766
Product Name Wirewound Resistors Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 630 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 630 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details