Vishay Precision Group Wirewound Resistors CW02C630R0JE1214

Description
CW-2C-14 630 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 630 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C630R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C630R0JE1214
Wirewound Resistors 3110-CW02C630R0JE1214
CW-2C-14 630 5% E12 e3

CW-2C-14 630 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C630R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C630R0JE1214
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C630R0JE1214
Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 630 5% E12 E3 Vishay - 70P9765 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 630 5% E12 E3 Vishay
70P9765
Cw-2C-14 630 5% E12 E3 Vishay 70P9765
CW-2C-14 630 5% e12 E3

CW-2C-14 630 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C630R0JE1214 CW02C630R0JE1214 70P9765
Product Name Wirewound Resistors Res Wirewound 630 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 630 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 630 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details