Vishay Precision Group Wirewound Resistors CW02C60R00JE70

Description
CW-2C 60 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 60 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C60R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C60R00JE70
Wirewound Resistors 3110-CW02C60R00JE70
CW-2C 60 5% E70 e3

CW-2C 60 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C60R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C60R00JE70
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C60R00JE70
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 60 5% E70 E3 Vishay - 70P9726 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 60 5% E70 E3 Vishay
70P9726
Cw-2C 60 5% E70 E3 Vishay 70P9726
CW-2C 60 5% E70 e3

CW-2C 60 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C60R00JE70 CW02C60R00JE70 70P9726
Product Name Wirewound Resistors Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 60 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 60 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details