Vishay Precision Group Wirewound Resistors CW02C60R00JE12

Description
CW-2C 60 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 60 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C60R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C60R00JE12
Wirewound Resistors 3110-CW02C60R00JE12
CW-2C 60 5% E12 e3

CW-2C 60 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C60R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C60R00JE12
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C60R00JE12
Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 60 5% E12 E3 Vishay - 70P9724 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 60 5% E12 E3 Vishay
70P9724
Cw-2C 60 5% E12 E3 Vishay 70P9724
CW-2C 60 5% e12 E3

CW-2C 60 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C60R00JE12 CW02C60R00JE12 70P9724
Product Name Wirewound Resistors Res Wirewound 60 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 60 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 60 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details