CW-2C-14 600 5% S73
Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW, 0.500 x 0.218", 600 Ohm, 5%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C600R0JS7314 | CW02C600R0JS7314 | 44C0184 |
| Product Name | Wirewound Resistors | Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R | Cw, 0.500 X 0.218, 600 Ohm, 5% Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 600 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |