Vishay Precision Group Wirewound Resistors CW02C600R0JS7014

Description
CW-2C-14 600 5% S70
Request a Quote Datasheet
Description
CW-2C-14 600 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C600R0JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C600R0JS7014
Wirewound Resistors 3110-CW02C600R0JS7014
CW-2C-14 600 5% S70

CW-2C-14 600 5% S70

Supplier's Site Datasheet
Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C600R0JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C600R0JS7014
Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C600R0JS7014
Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 600 Ohm, 5% Vishay - 44C0183 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 600 Ohm, 5% Vishay
44C0183
Cw, 0.500 X 0.218, 600 Ohm, 5% Vishay 44C0183
CW, 0.500 x 0.218", 600 Ohm, 5%

CW, 0.500 x 0.218", 600 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C600R0JS7014 CW02C600R0JS7014 44C0183
Product Name Wirewound Resistors Res Wirewound 600 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 600 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 600 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details