Vishay Precision Group Wirewound Resistors CW02C5R100KE12

Description
CW-2C 5.1 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 5.1 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C5R100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5R100KE12
Wirewound Resistors 3110-CW02C5R100KE12
CW-2C 5.1 10% E12 e3

CW-2C 5.1 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C5R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C5R100KE12
Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C5R100KE12
Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 5.1 10% E12 E3 Vishay - 70P9560 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 5.1 10% E12 E3 Vishay
70P9560
Cw-2C 5.1 10% E12 E3 Vishay 70P9560
CW-2C 5.1 10% e12 E3

CW-2C 5.1 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C5R100KE12 CW02C5R100KE12 70P9560
Product Name Wirewound Resistors Res Wirewound 5.1 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C 5.1 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details