CW-2C-14 5.1 5% B12
Res Wirewound 5.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,5.1Ohms,5+/-% Tol,-50,50ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C5R100JB1214 | CW02C5R100JB1214 | 28M5173 |
| Product Name | Wirewound Resistors | Res Wirewound 5.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,5.1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 5.1 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |