Vishay Precision Group Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C5R000JS7014

Description
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C5R000JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C5R000JS7014
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C5R000JS7014
Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C5R000JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5R000JS7014
Wirewound Resistors 3110-CW02C5R000JS7014
CW-2C-14 5 5% S70

CW-2C-14 5 5% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 5 Ohm, 5% Vishay - 44C0115 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 5 Ohm, 5% Vishay
44C0115
Cw, 0.500 X 0.218, 5 Ohm, 5% Vishay 44C0115
CW, 0.500 x 0.218", 5 Ohm, 5%

CW, 0.500 x 0.218", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C5R000JS7014 3110-CW02C5R000JS7014 44C0115
Product Name Res Wirewound 5 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details