Vishay Precision Group Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C5K100JE7014

Description
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C5K100JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C5K100JE7014
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C5K100JE7014
Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C5K100JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5K100JE7014
Wirewound Resistors 3110-CW02C5K100JE7014
CW-2C-14 5.1K 5% E70 e3

CW-2C-14 5.1K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 5.1K 5% E70 E3 Vishay - 70P9527 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 5.1K 5% E70 E3 Vishay
70P9527
Cw-2C-14 5.1K 5% E70 E3 Vishay 70P9527
CW-2C-14 5.1K 5% E70 e3

CW-2C-14 5.1K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C5K100JE7014 3110-CW02C5K100JE7014 70P9527
Product Name Res Wirewound 5.1K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 5.1K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details