Vishay Precision Group Wirewound Resistors CW02C5K000JE7014

Description
CW-2C-14 5K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 5K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C5K000JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5K000JE7014
Wirewound Resistors 3110-CW02C5K000JE7014
CW-2C-14 5K 5% E70 e3

CW-2C-14 5K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C5K000JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C5K000JE7014
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C5K000JE7014
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 5K 5% E70 E3 Vishay - 70P9519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 5K 5% E70 E3 Vishay
70P9519
Cw-2C-14 5K 5% E70 E3 Vishay 70P9519
CW-2C-14 5K 5% E70 e3

CW-2C-14 5K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C5K000JE7014 CW02C5K000JE7014 70P9519
Product Name Wirewound Resistors Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 5K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details