Vishay Precision Group Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C5K000JB12

Description
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C5K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C5K000JB12
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C5K000JB12
Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C5K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C5K000JB12
Wirewound Resistors 3110-CW02C5K000JB12
CW-2C 5K 5% B12

CW-2C 5K 5% B12

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay - 44C0100 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay
44C0100
Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay 44C0100
CW, 0.500 x 0.218", 5 kOhm, 5%

CW, 0.500 x 0.218", 5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C5K000JB12 3110-CW02C5K000JB12 44C0100
Product Name Res Wirewound 5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.500 X 0.218, 5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details