Vishay Precision Group Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C55R00KE12

Description
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C55R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C55R00KE12
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C55R00KE12
Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C55R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C55R00KE12
Wirewound Resistors 3110-CW02C55R00KE12
CW-2C 55 10% E12 e3

CW-2C 55 10% E12 e3

Supplier's Site Datasheet
Cw-2C 55 10% E12 E3 Vishay - 70P9624 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 55 10% E12 E3 Vishay
70P9624
Cw-2C 55 10% E12 E3 Vishay 70P9624
CW-2C 55 10% e12 E3

CW-2C 55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C55R00KE12 3110-CW02C55R00KE12 70P9624
Product Name Res Wirewound 55 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 55 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details