Vishay Precision Group Wirewound Resistors CW02C55R00JE7014

Description
CW-2C-14 55 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 55 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C55R00JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C55R00JE7014
Wirewound Resistors 3110-CW02C55R00JE7014
CW-2C-14 55 5% E70 e3

CW-2C-14 55 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C55R00JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C55R00JE7014
Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C55R00JE7014
Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 55 5% E70 E3 Vishay - 70P9623 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 55 5% E70 E3 Vishay
70P9623
Cw-2C-14 55 5% E70 E3 Vishay 70P9623
CW-2C-14 55 5% E70 e3

CW-2C-14 55 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C55R00JE7014 CW02C55R00JE7014 70P9623
Product Name Wirewound Resistors Res Wirewound 55 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 55 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 55 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers