Vishay Precision Group Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C51R00JE7014

Description
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C51R00JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C51R00JE7014
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C51R00JE7014
Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C51R00JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C51R00JE7014
Wirewound Resistors 3110-CW02C51R00JE7014
CW-2C-14 51 5% E70 e3

CW-2C-14 51 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 51 5% E70 E3 Vishay - 70P9599 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 51 5% E70 E3 Vishay
70P9599
Cw-2C-14 51 5% E70 E3 Vishay 70P9599
CW-2C-14 51 5% E70 e3

CW-2C-14 51 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C51R00JE7014 3110-CW02C51R00JE7014 70P9599
Product Name Res Wirewound 51 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 51 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details