Vishay Precision Group Wirewound Resistors CW02C50R50KE7014

Description
CW-2C-14 50.5 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 50.5 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C50R50KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C50R50KE7014
Wirewound Resistors 3110-CW02C50R50KE7014
CW-2C-14 50.5 10% E70 e3

CW-2C-14 50.5 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C50R50KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C50R50KE7014
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R50KE7014
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 50.5 10% E70 E3 Vishay - 70P9587 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 50.5 10% E70 E3 Vishay
70P9587
Cw-2C-14 50.5 10% E70 E3 Vishay 70P9587
CW-2C-14 50.5 10% E70 e3

CW-2C-14 50.5 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C50R50KE7014 CW02C50R50KE7014 70P9587
Product Name Wirewound Resistors Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 50.5 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers