Vishay Precision Group Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R50KE70

Description
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C50R50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C50R50KE70
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R50KE70
Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C50R50KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C50R50KE70
Wirewound Resistors 3110-CW02C50R50KE70
CW-2C 50.5 10% E70 e3

CW-2C 50.5 10% E70 e3

Supplier's Site Datasheet
Cw-2C 50.5 10% E70 E3 Vishay - 70P9586 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 50.5 10% E70 E3 Vishay
70P9586
Cw-2C 50.5 10% E70 E3 Vishay 70P9586
CW-2C 50.5 10% E70 e3

CW-2C 50.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C50R50KE70 3110-CW02C50R50KE70 70P9586
Product Name Res Wirewound 50.5 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 50.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073728P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details