Vishay Precision Group Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00JS7014

Description
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C50R00JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C50R00JS7014
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00JS7014
Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C50R00JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C50R00JS7014
Wirewound Resistors 3110-CW02C50R00JS7014
CW-2C-14 50 5% S70

CW-2C-14 50 5% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 50 Ohm, 5% Vishay - 44C0128 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 50 Ohm, 5% Vishay
44C0128
Cw, 0.500 X 0.218, 50 Ohm, 5% Vishay 44C0128
CW, 0.500 x 0.218", 50 Ohm, 5%

CW, 0.500 x 0.218", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C50R00JS7014 3110-CW02C50R00JS7014 44C0128
Product Name Res Wirewound 50 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 50 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661737 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details