Vishay Precision Group Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00HS7314

Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C50R00HS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C50R00HS7314
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00HS7314
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay - 44C0125 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
44C0125
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay 44C0125
CW, 0.500 x 0.218", 50 Ohm, 3%

CW, 0.500 x 0.218", 50 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02C50R00HS7314 44C0125
Product Name Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details