Vishay Precision Group Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00HS7014

Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C50R00HS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C50R00HS7014
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C50R00HS7014
Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay - 44C0124 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
44C0124
Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay 44C0124
CW, 0.500 x 0.218", 50 Ohm, 3%

CW, 0.500 x 0.218", 50 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02C50R00HS7014 44C0124
Product Name Res Wirewound 50 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 50 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details