Vishay Precision Group Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C500R0HS7314

Description
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C500R0HS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C500R0HS7314
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C500R0HS7314
Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 500 Ohm, 3% Vishay - 44C0132 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 500 Ohm, 3% Vishay
44C0132
Cw, 0.500 X 0.218, 500 Ohm, 3% Vishay 44C0132
CW, 0.500 x 0.218", 500 Ohm, 3%

CW, 0.500 x 0.218", 500 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02C500R0HS7314 44C0132
Product Name Res Wirewound 500 Ohm 3% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 500 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1433KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details