Vishay Precision Group Wirewound Resistors CW02C4R750JS7014

Description
CW-2C-14 4.75 5% S70
Request a Quote Datasheet
Description
CW-2C-14 4.75 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C4R750JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R750JS7014
Wirewound Resistors 3110-CW02C4R750JS7014
CW-2C-14 4.75 5% S70

CW-2C-14 4.75 5% S70

Supplier's Site Datasheet
Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R750JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R750JS7014
Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R750JS7014
Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 4.75 5% S70 Vishay - 28M5170 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.75 5% S70 Vishay
28M5170
Cw-2C-14 4.75 5% S70 Vishay 28M5170
CW-2C-14 4.75 5% S70

CW-2C-14 4.75 5% S70

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C4R750JS7014 CW02C4R750JS7014 28M5170
Product Name Wirewound Resistors Res Wirewound 4.75 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C-14 4.75 5% S70 Vishay
Category / Application Industrial
Resistance Range 4.75 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details