Vishay Precision Group Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R700KE70

Description
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R700KE70
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R700KE70
Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4R700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R700KE70
Wirewound Resistors 3110-CW02C4R700KE70
CW-2C 4.7 10% E70 e3

CW-2C 4.7 10% E70 e3

Supplier's Site Datasheet
Cw-2C 4.7 10% E70 E3 Vishay - 70P9394 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.7 10% E70 E3 Vishay
70P9394
Cw-2C 4.7 10% E70 E3 Vishay 70P9394
CW-2C 4.7 10% E70 e3

CW-2C 4.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R700KE70 3110-CW02C4R700KE70 70P9394
Product Name Res Wirewound 4.7 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 4.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers