Vishay Precision Group Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R700JE7014

Description
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R700JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R700JE7014
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R700JE7014
Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4R700JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R700JE7014
Wirewound Resistors 3110-CW02C4R700JE7014
CW-2C-14 4.7 5% E70 e3

CW-2C-14 4.7 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 4.7 5% E70 E3 Vishay - 70P9391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 4.7 5% E70 E3 Vishay
70P9391
Cw-2C-14 4.7 5% E70 E3 Vishay 70P9391
CW-2C-14 4.7 5% E70 e3

CW-2C-14 4.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R700JE7014 3110-CW02C4R700JE7014 70P9391
Product Name Res Wirewound 4.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 4.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details