Vishay Precision Group Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R700HB12

Description
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C4R700HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C4R700HB12
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C4R700HB12
Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,4.7Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay - 23M4319 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,4.7Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay
23M4319
Res,metal Alloy,4.7Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay 23M4319
RES,Metal Alloy,4.7Ohms,3+/-% Tol,-50,50ppm-TC

RES,Metal Alloy,4.7Ohms,3+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02C4R700HB12 23M4319
Product Name Res Wirewound 4.7 Ohm 3% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,4.7Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details