Vishay Precision Group Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R640JE70

Description
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C4R640JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C4R640JE70
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C4R640JE70
Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C4R640JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4R640JE70
Wirewound Resistors 3110-CW02C4R640JE70
CW-2C 4.64 5% E70 e3

CW-2C 4.64 5% E70 e3

Supplier's Site Datasheet
Cw-2C 4.64 5% E70 E3 Vishay - 70P9382 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 4.64 5% E70 E3 Vishay
70P9382
Cw-2C 4.64 5% E70 E3 Vishay 70P9382
CW-2C 4.64 5% E70 e3

CW-2C 4.64 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C4R640JE70 3110-CW02C4R640JE70 70P9382
Product Name Res Wirewound 4.64 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 4.64 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers